Hubbell Incorporated Pre-Configured Patch Panel PG48

Description
FEMALE TYPE 0.12 INCH REINFORCED ALUMINUM MATERIAL 19 INCH W X 1.2 INCH D X 1.75 INCH H SIZE BLACK COLOR UL, CUL APPROVAL 24 PORT(S) 5/5E CATEGORY HUBBELL[R] BRAND 1000BASE-T INCLUDES (4) MOUNTING SCREW, (4) CABLE ASSEMBLY SCREW
Datasheet
Description
FEMALE TYPE 0.12 INCH REINFORCED ALUMINUM MATERIAL 19 INCH W X 1.2 INCH D X 1.75 INCH H SIZE BLACK COLOR UL, CUL APPROVAL 24 PORT(S) 5/5E CATEGORY HUBBELL[R] BRAND 1000BASE-T INCLUDES (4) MOUNTING SCREW, (4) CABLE ASSEMBLY SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Configured Patch Panel - PG48 - Hubbell Incorporated
Orange, CT, USA
Pre-Configured Patch Panel
PG48
Pre-Configured Patch Panel PG48
FEMALE TYPE 0.12 INCH REINFORCED ALUMINUM MATERIAL 19 INCH W X 1.2 INCH D X 1.75 INCH H SIZE BLACK COLOR UL, CUL APPROVAL 24 PORT(S) 5/5E CATEGORY HUBBELL[R] BRAND 1000BASE-T INCLUDES (4) MOUNTING SCREW, (4) CABLE ASSEMBLY SCREW
  • FEMALE TYPE
  • 0.12 INCH REINFORCED ALUMINUM MATERIAL
  • 19 INCH W X 1.2 INCH D X 1.75 INCH H SIZE
  • BLACK COLOR
  • UL, CUL APPROVAL
  • 24 PORT(S)
  • 5/5E CATEGORY
  • HUBBELL[R] BRAND
  • 1000BASE-T
  • INCLUDES (4) MOUNTING SCREW, (4) CABLE ASSEMBLY SCREW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number PG48
Product Name Pre-Configured Patch Panel
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products