Hubbell Incorporated Fiber Optic Patch Panel FCR525SPR

Description
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 5.25 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 72/72 (STANDARD), 96/144 (HIGH DENSITY) PORT(S) 3U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 12 ADAPTER PANEL FCR MODEL
Datasheet
Description
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 5.25 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 72/72 (STANDARD), 96/144 (HIGH DENSITY) PORT(S) 3U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 12 ADAPTER PANEL FCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FCR525SPR - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FCR525SPR
Fiber Optic Patch Panel FCR525SPR
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 5.25 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 72/72 (STANDARD), 96/144 (HIGH DENSITY) PORT(S) 3U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 12 ADAPTER PANEL FCR MODEL
  • UNLOADED TYPE
  • 16 GAUGE STEEL MATERIAL
  • 17 INCH W X 12 INCH D X 5.25 INCH H SIZE
  • BLACK COLOR
  • ST/SC CONNECTOR TYPE
  • RACK MOUNTING
  • 72/72 (STANDARD), 96/144 (HIGH DENSITY) PORT(S)
  • 3U RACK UNIT
  • OPTICHANNEL[TM] BRAND
  • RACK MOUNT CAPACITY 12 ADAPTER PANEL
  • FCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FCR525SPR
Product Name Fiber Optic Patch Panel
Port Type SC Connector; ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 1213959 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Fiber Optic Patch Panel - FSPLCDS6B - Hubbell Incorporated
Specs
Port Type LC
Ports 6
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details