Hubbell Incorporated Pre-Configured Patch Panel P5E48UE

Description
14 GAUGE STEEL MATERIAL 19 INCH W X 3.5 INCH H SIZE BLACK COLOR UL 1863, CUL APPROVAL 48 PORT(S) 5E CATEGORY UNIVERSAL WIRING CODE 2U RACK UNIT SPEEDGAIN[R] BRAND INCLUDES CABLE MANAGEMENT BAR P5E MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 19 INCH W X 3.5 INCH H SIZE BLACK COLOR UL 1863, CUL APPROVAL 48 PORT(S) 5E CATEGORY UNIVERSAL WIRING CODE 2U RACK UNIT SPEEDGAIN[R] BRAND INCLUDES CABLE MANAGEMENT BAR P5E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Configured Patch Panel - P5E48UE - Hubbell Incorporated
Orange, CT, USA
Pre-Configured Patch Panel
P5E48UE
Pre-Configured Patch Panel P5E48UE
14 GAUGE STEEL MATERIAL 19 INCH W X 3.5 INCH H SIZE BLACK COLOR UL 1863, CUL APPROVAL 48 PORT(S) 5E CATEGORY UNIVERSAL WIRING CODE 2U RACK UNIT SPEEDGAIN[R] BRAND INCLUDES CABLE MANAGEMENT BAR P5E MODEL
  • 14 GAUGE STEEL MATERIAL
  • 19 INCH W X 3.5 INCH H SIZE
  • BLACK COLOR
  • UL 1863, CUL APPROVAL
  • 48 PORT(S)
  • 5E CATEGORY
  • UNIVERSAL WIRING CODE
  • 2U RACK UNIT
  • SPEEDGAIN[R] BRAND
  • INCLUDES CABLE MANAGEMENT BAR
  • P5E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number P5E48UE
Product Name Pre-Configured Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
View Details
Specs
Ports 72
Height in U 3
Cable Specifications Category 6
View Details
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details