Hubbell Incorporated Pre-Configured Patch Panel P648UF

Description
0.09 INCH ALUMINUM MATERIAL 19 INCH W X 7.5 INCH D X 7 INCH H SIZE BLACK COLOR UL, CUL APPROVAL WALL MOUNTING 48 PORT(S) 6 CATEGORY UNIVERSAL WIRING CODE SPEEDGAIN[R] BRAND TYPE HINGED HEIGHT 3.5 INCH
Datasheet
Description
0.09 INCH ALUMINUM MATERIAL 19 INCH W X 7.5 INCH D X 7 INCH H SIZE BLACK COLOR UL, CUL APPROVAL WALL MOUNTING 48 PORT(S) 6 CATEGORY UNIVERSAL WIRING CODE SPEEDGAIN[R] BRAND TYPE HINGED HEIGHT 3.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Configured Patch Panel - P648UF - Hubbell Incorporated
Orange, CT, USA
Pre-Configured Patch Panel
P648UF
Pre-Configured Patch Panel P648UF
0.09 INCH ALUMINUM MATERIAL 19 INCH W X 7.5 INCH D X 7 INCH H SIZE BLACK COLOR UL, CUL APPROVAL WALL MOUNTING 48 PORT(S) 6 CATEGORY UNIVERSAL WIRING CODE SPEEDGAIN[R] BRAND TYPE HINGED HEIGHT 3.5 INCH
  • 0.09 INCH ALUMINUM MATERIAL
  • 19 INCH W X 7.5 INCH D X 7 INCH H SIZE
  • BLACK COLOR
  • UL, CUL APPROVAL
  • WALL MOUNTING
  • 48 PORT(S)
  • 6 CATEGORY
  • UNIVERSAL WIRING CODE
  • SPEEDGAIN[R] BRAND
  • TYPE HINGED
  • HEIGHT 3.5 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number P648UF
Product Name Pre-Configured Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
CAT5e Patch Panel, 1U, Unshielded, Angled 48-Port (Up) - JPM5E48-45ANG-UU - Black Box
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details