P6E96U -- PRE-CONFIGURED PATCH PANEL
Hubbell Incorporated
Pre-Configured Patch Panel
P6E96U
Description
14 GAUGE STEEL MATERIAL
7 INCH H SIZE
BLACK COLOR
UL 1863 APPROVAL
96 PORT(S)
6 CATEGORY
UNIVERSAL WIRING CODE
4U RACK UNIT
NEXTSPEED[R] BRAND
Description
14 GAUGE STEEL MATERIAL
7 INCH H SIZE
BLACK COLOR
UL 1863 APPROVAL
96 PORT(S)
6 CATEGORY
UNIVERSAL WIRING CODE
4U RACK UNIT
NEXTSPEED[R] BRAND
Datasheet
Suppliers
Pre-Configured Patch Panel
P6E96U
14 GAUGE STEEL MATERIAL
7 INCH H SIZE
BLACK COLOR
UL 1863 APPROVAL
96 PORT(S)
6 CATEGORY
UNIVERSAL WIRING CODE
4U RACK UNIT
NEXTSPEED[R] BRAND
- 14 GAUGE STEEL MATERIAL
- 7 INCH H SIZE
- BLACK COLOR
- UL 1863 APPROVAL
- 96 PORT(S)
- 6 CATEGORY
- UNIVERSAL WIRING CODE
- 4U RACK UNIT
- NEXTSPEED[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Patch Panels |
|
Product Number
|
P6E96U |
|
Product Name
|
Pre-Configured Patch Panel |
|
Ports
|
96
|
Unlock Full Specs
to access all available technical data
Similar Products
Port Type
RJ Type (Modular) Connector
Ports
16
Height in U
1
View Details