N1402D -- STANDARD WALL PLATE
Hubbell Incorporated
Standard Wall Plate
N1402D
Description
HIGH IMPACT NYLON MATERIAL
SMOOTH FINISH
GRAY COLOR
(2) FASHION RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
FASHION SERIES[T], BRYANT[R] BRAND
APPROVAL UL 514-D, CSA 22.2
Description
HIGH IMPACT NYLON MATERIAL
SMOOTH FINISH
GRAY COLOR
(2) FASHION RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
FASHION SERIES[T], BRYANT[R] BRAND
APPROVAL UL 514-D, CSA 22.2
Datasheet
Suppliers
HIGH IMPACT NYLON MATERIAL
SMOOTH FINISH
GRAY COLOR
(2) FASHION RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
FASHION SERIES[T], BRYANT[R] BRAND
APPROVAL UL 514-D, CSA 22.2
- HIGH IMPACT NYLON MATERIAL
- SMOOTH FINISH
- GRAY COLOR
- (2) FASHION RECEPTACLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- FASHION SERIES[T], BRYANT[R] BRAND
- APPROVAL UL 514-D, CSA 22.2
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
N1402D |
|
Product Name
|
Standard Wall Plate |
|
Opening / Devices
|
Two
|
Unlock Full Specs
to access all available technical data