Hubbell Incorporated Standard Wall Plate NP720OIG

Description
ISOLATED GROUND TYPE 0.25 INCH THK NYLON MATERIAL SMOOTH FINISH ORANGE COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
ISOLATED GROUND TYPE 0.25 INCH THK NYLON MATERIAL SMOOTH FINISH ORANGE COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP720OIG - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP720OIG
Standard Wall Plate NP720OIG
ISOLATED GROUND TYPE 0.25 INCH THK NYLON MATERIAL SMOOTH FINISH ORANGE COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • ISOLATED GROUND TYPE
  • 0.25 INCH THK NYLON MATERIAL
  • SMOOTH FINISH
  • ORANGE COLOR
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP720OIG
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414042 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Datacommunication Face Plate - IFP13EI - Hubbell Incorporated
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP8-GRY - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover
Material Plastic
View Details