Hubbell Incorporated Outdoor Lampholder LT100S

Description
BELL STYLE, TRADITIONAL TYPE DIE-CAST METAL MATERIAL GRAY FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION NO LAMP INCLUDED PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
Datasheet
Description
BELL STYLE, TRADITIONAL TYPE DIE-CAST METAL MATERIAL GRAY FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION NO LAMP INCLUDED PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - LT100S - Hubbell Incorporated
Orange, CT, USA
Outdoor Lampholder
LT100S
Outdoor Lampholder LT100S
BELL STYLE, TRADITIONAL TYPE DIE-CAST METAL MATERIAL GRAY FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION NO LAMP INCLUDED PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
  • BELL STYLE, TRADITIONAL TYPE
  • DIE-CAST METAL MATERIAL
  • GRAY FINISH
  • UL APPROVAL
  • GENERAL OUTDOOR LIGHTING APPLICATION
  • NO LAMP INCLUDED
  • PAR38 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • WIRE LEAD TERMINAL TYPE
  • ENCLOSURE TYPE NEMA 3R
  • APPLICABLE STANDARD NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number LT100S
Product Name Outdoor Lampholder
Maximum Wattage 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 743892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1713167 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter, Medium Base Black - 6507 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - RL106 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details