Wiegmann Wireway Elbow JWL904

Description
" TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE 90 DEGREE BEND ANGLE FEED-THROUGH WIREWAY TYPE USED ON JW SERIES WIREWAY JW MODEL "
Datasheet
Description
" TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE 90 DEGREE BEND ANGLE FEED-THROUGH WIREWAY TYPE USED ON JW SERIES WIREWAY JW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - JWL904 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
JWL904
Wireway Elbow JWL904
" TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE 90 DEGREE BEND ANGLE FEED-THROUGH WIREWAY TYPE USED ON JW SERIES WIREWAY JW MODEL "

"

  • TOP OPENING TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 4 INCH
  • 4 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12 ENCLOSURE
  • HINGED, SCREW CLAMP COVER TYPE
  • 90 DEGREE BEND ANGLE
  • FEED-THROUGH WIREWAY TYPE
  • USED ON JW SERIES WIREWAY
  • JW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number JWL904
Product Name Wireway Elbow
Style Feed Through Wireway; Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486E60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wiring Gutter/Trough - RSCG040436G - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"
View Details
Raceway AL4400 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details