Hubbell Incorporated Outdoor Lampholder LHS100W

Description
BELL STYLE TYPE DIE-CAST METAL MATERIAL WHITE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION SWIVEL MOUNTING YES LAMP INCLUDED HALOGEN LAMP TYPE 75 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE GLASS/LENS TYPE CLEAR ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
Datasheet
Description
BELL STYLE TYPE DIE-CAST METAL MATERIAL WHITE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION SWIVEL MOUNTING YES LAMP INCLUDED HALOGEN LAMP TYPE 75 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE GLASS/LENS TYPE CLEAR ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - LHS100W - Hubbell Incorporated
Orange, CT, USA
Outdoor Lampholder
LHS100W
Outdoor Lampholder LHS100W
BELL STYLE TYPE DIE-CAST METAL MATERIAL WHITE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION SWIVEL MOUNTING YES LAMP INCLUDED HALOGEN LAMP TYPE 75 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE GLASS/LENS TYPE CLEAR ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
  • BELL STYLE TYPE
  • DIE-CAST METAL MATERIAL
  • WHITE FINISH
  • UL APPROVAL
  • GENERAL OUTDOOR LIGHTING APPLICATION
  • SWIVEL MOUNTING
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • 75 W LAMP WATTAGE
  • WIRE LEAD TERMINAL TYPE
  • GLASS/LENS TYPE CLEAR
  • ENCLOSURE TYPE NEMA 3R
  • APPLICABLE STANDARD NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number LHS100W
Product Name Outdoor Lampholder
Maximum Wattage 75 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 205929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Fluorescent Lampholder - RL310 - Hubbell Incorporated
Specs
Lamp Base Holder Type Single Pin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details