OPEN DOWNLIGHT TYPE
10 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
ELECTRONIC BALLAST TYPE
ED17/PAR30L/PAR38 LAMP TYPE
70 W (PAR30L), 70/100/150 W (PAR38), 70/100 W (ED17) LAMP WATTAGE
22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
8-1/4 INCH CEILING OPENING SIZE
ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE
LITEFRAME[TM] BRAND
MAXIMUM CEILING THICKNESS 1-1/4 INCH
Hubbell Lighting, Inc.
Done
Description
OPEN DOWNLIGHT TYPE
10 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
ELECTRONIC BALLAST TYPE
ED17/PAR30L/PAR38 LAMP TYPE
70 W (PAR30L), 70/100/150 W (PAR38), 70/100 W (ED17) LAMP WATTAGE
22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
8-1/4 INCH CEILING OPENING SIZE
ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE
LITEFRAME[TM] BRAND
MAXIMUM CEILING THICKNESS 1-1/4 INCH
OPEN DOWNLIGHT TYPE
10 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
ELECTRONIC BALLAST TYPE
ED17/PAR30L/PAR38 LAMP TYPE
70 W (PAR30L), 70/100/150 W (PAR38), 70/100 W (ED17) LAMP WATTAGE
22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
8-1/4 INCH CEILING OPENING SIZE
ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE
LITEFRAME[TM] BRAND
MAXIMUM CEILING THICKNESS 1-1/4 INCH