Hubbell Lighting, Inc. Fluorescent Strip Light CH2-120-L120

Description
HEAVY DUTY NARROW CHANNEL TYPE 3-3/16 INCH 3-7/16 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH LPF BALLAST TYPE 1 LAMP(S) 20T12 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CH MODEL
Datasheet
Description
HEAVY DUTY NARROW CHANNEL TYPE 3-3/16 INCH 3-7/16 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH LPF BALLAST TYPE 1 LAMP(S) 20T12 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - CH2-120-L120 - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
CH2-120-L120
Fluorescent Strip Light CH2-120-L120
HEAVY DUTY NARROW CHANNEL TYPE 3-3/16 INCH 3-7/16 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH LPF BALLAST TYPE 1 LAMP(S) 20T12 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CH MODEL
  • HEAVY DUTY NARROW CHANNEL TYPE
  • 3-3/16 INCH
  • 3-7/16 INCH
  • 2 FT LAMP LENGTH
  • 2 FT NOMINAL LENGTH
  • LPF BALLAST TYPE
  • 1 LAMP(S)
  • 20T12 LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL 1598, CUL, CSA
  • HOUSING MATERIAL DIE FORMED STEEL
  • FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CH2-120-L120
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details