Hubbell Lighting, Inc. Fluorescent Recessed Housing LF8CFV32EB

Description
OPEN DOWNLIGHT TYPE 9-3/8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 8-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
Datasheet
Description
OPEN DOWNLIGHT TYPE 9-3/8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 8-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - LF8CFV32EB - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
LF8CFV32EB
Fluorescent Recessed Housing LF8CFV32EB
OPEN DOWNLIGHT TYPE 9-3/8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 8-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
  • OPEN DOWNLIGHT TYPE
  • 9-3/8 INCH
  • UL, CSA APPROVAL
  • COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE
  • 26/32/42 W LAMP WATTAGE
  • 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PREWIRED JUNCTION BOX TYPE
  • 8-1/4 INCH CEILING OPENING SIZE
  • LITEFRAME[TM] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LF8CFV32EB
Product Name Fluorescent Recessed Housing
Application Commercial; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Lighting Fixture - LF6LEDG4EM - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Application Commercial
Lamp Type LED
Voltage 120 to 277 volts
View Details