Hubbell Lighting, Inc. Lighting Fixture LF6LEDG4EM

Description
14 INCH L X 9-1/8 INCH W X 4-1/4 INCH H SIZE WHITE PAINTED FINISH UL, CSA APPROVAL IESNA LM-79/2008 APPLICABLE STANDARD COMMERCIAL APPLICATION SURFACE MOUNTING LED DOWNLIGHT HOUSING LED LAMP TYPE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL 50000 LIFE IN HOUR HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE 120 TO 277 V AT 50/60 HZ LAMP VOLTAGE HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE LED HOUSING SIZE 6 INCH EMERGENCY BATTERY PACK WITH INTEGRAL TEST SWITCH AND INDICATOR LIGHT
Datasheet
Description
14 INCH L X 9-1/8 INCH W X 4-1/4 INCH H SIZE WHITE PAINTED FINISH UL, CSA APPROVAL IESNA LM-79/2008 APPLICABLE STANDARD COMMERCIAL APPLICATION SURFACE MOUNTING LED DOWNLIGHT HOUSING LED LAMP TYPE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL 50000 LIFE IN HOUR HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE 120 TO 277 V AT 50/60 HZ LAMP VOLTAGE HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE LED HOUSING SIZE 6 INCH EMERGENCY BATTERY PACK WITH INTEGRAL TEST SWITCH AND INDICATOR LIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - LF6LEDG4EM - Hubbell Lighting, Inc.
Greenville, SC, USA
Lighting Fixture
LF6LEDG4EM
Lighting Fixture LF6LEDG4EM
14 INCH L X 9-1/8 INCH W X 4-1/4 INCH H SIZE WHITE PAINTED FINISH UL, CSA APPROVAL IESNA LM-79/2008 APPLICABLE STANDARD COMMERCIAL APPLICATION SURFACE MOUNTING LED DOWNLIGHT HOUSING LED LAMP TYPE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL 50000 LIFE IN HOUR HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE 120 TO 277 V AT 50/60 HZ LAMP VOLTAGE HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE LED HOUSING SIZE 6 INCH EMERGENCY BATTERY PACK WITH INTEGRAL TEST SWITCH AND INDICATOR LIGHT
  • 14 INCH L X 9-1/8 INCH W X 4-1/4 INCH H SIZE
  • WHITE PAINTED FINISH
  • UL, CSA APPROVAL
  • IESNA LM-79/2008 APPLICABLE STANDARD
  • COMMERCIAL APPLICATION
  • SURFACE MOUNTING
  • LED DOWNLIGHT HOUSING
  • LED LAMP TYPE
  • 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE
  • 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL
  • 50000 LIFE IN HOUR
  • HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE
  • 120 TO 277 V AT 50/60 HZ LAMP VOLTAGE
  • HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE
  • LED HOUSING SIZE 6 INCH
  • EMERGENCY BATTERY PACK WITH INTEGRAL TEST SWITCH AND INDICATOR LIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LF6LEDG4EM
Product Name Lighting Fixture
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Recessed Ceiling Troffer - JT822-232U6G-FSPC1-EU - Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures; Recessed
Features Ballast Included
Voltage 120 to 277 volts
View Details