Hubbell Lighting, Inc. Low Voltage Recessed Housing LF6LEDWW

Description
WALL WASH DOWNLIGHT TYPE UL, CSA APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VOLTAGE RATING 120/277 V
Datasheet
Description
WALL WASH DOWNLIGHT TYPE UL, CSA APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VOLTAGE RATING 120/277 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LF6LEDWW - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Housing
LF6LEDWW
Low Voltage Recessed Housing LF6LEDWW
WALL WASH DOWNLIGHT TYPE UL, CSA APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VOLTAGE RATING 120/277 V
  • WALL WASH DOWNLIGHT TYPE
  • UL, CSA APPROVAL
  • WET LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VOLTAGE RATING 120/277 V
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LF6LEDWW
Product Name Low Voltage Recessed Housing
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details