LF6LED -- LOW VOLTAGE RECESSED HOUSING
Hubbell Lighting, Inc.
Low Voltage Recessed Housing
LF6LED
Description
UL, CSA APPROVAL
WET LOCATION APPLICATION
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VOLTAGE RATING 120/277 V
Description
UL, CSA APPROVAL
WET LOCATION APPLICATION
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VOLTAGE RATING 120/277 V
Datasheet
Suppliers
Low Voltage Recessed Housing
LF6LED
UL, CSA APPROVAL
WET LOCATION APPLICATION
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VOLTAGE RATING 120/277 V
- UL, CSA APPROVAL
- WET LOCATION APPLICATION
- NON-INSULATED CEILING TYPE
- 6 INCH NOMINAL APERTURE SIZE
- ROUND APERTURE SHAPE
- VOLTAGE RATING 120/277 V
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
LF6LED |
|
Product Name
|
Low Voltage Recessed Housing |
|
Application
|
Wet Location
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Lamp Type
LED
Lighting Fixture Dimensions
310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects
2
View Details
Application
Industrial; Residential
Fixture Type
Enclosure Lights; Other; LED Light
Lamp Type
LED
View Details
Fixture Type
Ceiling Fixtures; Recessed
Features
Ballast Included
Voltage
120 to 277 volts
View Details