14 INCH L X 9-1/8 INCH W X 4-1/4 INCH H SIZE
WHITE PAINTED FINISH
UL, CSA APPROVAL
IESNA LM-79/2008 APPLICABLE STANDARD
COMMERCIAL APPLICATION
SURFACE MOUNTING
LED DOWNLIGHT HOUSING
LED LAMP TYPE
120 V AT 50/60 HZ INPUT VOLTAGE
22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL
50000 LIFE IN HOUR
HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE
120 V AT 50/60 HZ LAMP VOLTAGE
HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE
WET LOCATION AREA CLASSIFICATION
DIMMING LEVEL 0 TO 10 V
LED HOUSING 6 INCH
Hubbell Lighting, Inc.
Done
Datasheet
Description
14 INCH L X 9-1/8 INCH W X 4-1/4 INCH H SIZE
WHITE PAINTED FINISH
UL, CSA APPROVAL
IESNA LM-79/2008 APPLICABLE STANDARD
COMMERCIAL APPLICATION
SURFACE MOUNTING
LED DOWNLIGHT HOUSING
LED LAMP TYPE
120 V AT 50/60 HZ INPUT VOLTAGE
22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL
50000 LIFE IN HOUR
HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE
120 V AT 50/60 HZ LAMP VOLTAGE
HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE
WET LOCATION AREA CLASSIFICATION
DIMMING LEVEL 0 TO 10 V
LED HOUSING 6 INCH
14 INCH L X 9-1/8 INCH W X 4-1/4 INCH H SIZE
WHITE PAINTED FINISH
UL, CSA APPROVAL
IESNA LM-79/2008 APPLICABLE STANDARD
COMMERCIAL APPLICATION
SURFACE MOUNTING
LED DOWNLIGHT HOUSING
LED LAMP TYPE
120 V AT 50/60 HZ INPUT VOLTAGE
22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL
50000 LIFE IN HOUR
HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE
120 V AT 50/60 HZ LAMP VOLTAGE
HIGH PURITY ALUMINUM ALZAK REFLECTOR TYPE
WET LOCATION AREA CLASSIFICATION
DIMMING LEVEL 0 TO 10 V
LED HOUSING 6 INCH