LOW PROFILE TYPE
PHOSPHATE BONDED BAKED ENAMEL PAINTED FINISH
8-5/16 INCH
2-13/16 INCH
4 FT NOMINAL LENGTH
4 LAMP(S)
NO LAMP INCLUDED
48 W LAMP WATTAGE
DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
PRISMATIC 100 PERCENT ACRYLIC LENS TYPE
DLC[R] BRAND
APPROVAL CUL, CSA, NYC
COLOR TEMPERATURE IN KELVIN 3500
NOMINAL LUMEN 4700
EFFICIENCY 98 PERCENT
LAW MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
LOW PROFILE TYPE
PHOSPHATE BONDED BAKED ENAMEL PAINTED FINISH
8-5/16 INCH
2-13/16 INCH
4 FT NOMINAL LENGTH
4 LAMP(S)
NO LAMP INCLUDED
48 W LAMP WATTAGE
DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
PRISMATIC 100 PERCENT ACRYLIC LENS TYPE
DLC[R] BRAND
APPROVAL CUL, CSA, NYC
COLOR TEMPERATURE IN KELVIN 3500
NOMINAL LUMEN 4700
EFFICIENCY 98 PERCENT
LAW MODEL
LOW PROFILE TYPE
PHOSPHATE BONDED BAKED ENAMEL PAINTED FINISH
8-5/16 INCH
2-13/16 INCH
4 FT NOMINAL LENGTH
4 LAMP(S)
NO LAMP INCLUDED
48 W LAMP WATTAGE
DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
PRISMATIC 100 PERCENT ACRYLIC LENS TYPE
DLC[R] BRAND
APPROVAL CUL, CSA, NYC
COLOR TEMPERATURE IN KELVIN 3500
NOMINAL LUMEN 4700
EFFICIENCY 98 PERCENT
LAW MODEL