Wiegmann Wireway Elbow L040490

Description
" 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870 APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN L MODEL "
Datasheet
Description
" 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870 APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN L MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - L040490 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
L040490
Wireway Elbow L040490
" 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870 APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN L MODEL "

"

  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • UL 870 APPROVAL
  • NEMA 1 ENCLOSURE
  • COMBINATION HINGED, SCREW COVER TYPE
  • 90 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • WIEGMANN. BRAND
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • L MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number L040490
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487EM1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Raceway 2400 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Steel
View Details
Wireway Straight Section - LJW22 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details