Legrand Raceway ALA3800 Series

Description
The Wiremold ALA3800 Aluminum Raceway System meets the demands of commercial spaces, providing a handsome and effective method of directing power or communications services where required. The low-profile surface mounted raceway installs easily. The two-piece raceway means wiring is always accessible and changes are easily accomplished. FEATURES Common covers. cover plates with the ALA4800 Series. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. FiberReady 2" bend radius inserts. Provides a 2" [51mm] bend radius for Fiber Optic/Cat 5 installations. Satin anodized finish. Has an aesthetically pleasing appearance that resists rust, corrosion, and fading. Removable cover and pre-cut device plates. Provides easy access to wiring and maximum flexibility for adding or relocating outlets and circuits. Broad range of standard fittings. Accommodates many site situations from internal and external elbows to flat tees. Accommodates standard electrical wiring devices. Accommodates most installations, including single outlets, duplex outlets, NEMA-locking outlets, GFCI outlets, and our Sentrex ® surge protected outlets. Custom prewired options available. Dry powder coat paint, custom device openings. Available prewired. Manufactured to specified job site lengths, raceway comes ready to install. Jobs can be packaged by room, area, floor, or building and shipped per your job site requirements. Electrical device identification for prewired raceway. Eliminates guesswork or time-consuming tracing of circuits and speeds additions and renovations. UL and cUListed multioutlet assemblies. File E68073 Guide PVGT. Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC. UL and cUL Listed component raceway. File E73943 Guide RJBT. Fittings: File E74243, Guide RJPR. Meets Article 386 of NEC and meets Section 12-1600 of CEC. UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.
Description
The Wiremold ALA3800 Aluminum Raceway System meets the demands of commercial spaces, providing a handsome and effective method of directing power or communications services where required. The low-profile surface mounted raceway installs easily. The two-piece raceway means wiring is always accessible and changes are easily accomplished. FEATURES Common covers. cover plates with the ALA4800 Series. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. FiberReady 2" bend radius inserts. Provides a 2" [51mm] bend radius for Fiber Optic/Cat 5 installations. Satin anodized finish. Has an aesthetically pleasing appearance that resists rust, corrosion, and fading. Removable cover and pre-cut device plates. Provides easy access to wiring and maximum flexibility for adding or relocating outlets and circuits. Broad range of standard fittings. Accommodates many site situations from internal and external elbows to flat tees. Accommodates standard electrical wiring devices. Accommodates most installations, including single outlets, duplex outlets, NEMA-locking outlets, GFCI outlets, and our Sentrex ® surge protected outlets. Custom prewired options available. Dry powder coat paint, custom device openings. Available prewired. Manufactured to specified job site lengths, raceway comes ready to install. Jobs can be packaged by room, area, floor, or building and shipped per your job site requirements. Electrical device identification for prewired raceway. Eliminates guesswork or time-consuming tracing of circuits and speeds additions and renovations. UL and cUListed multioutlet assemblies. File E68073 Guide PVGT. Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC. UL and cUL Listed component raceway. File E73943 Guide RJBT. Fittings: File E74243, Guide RJPR. Meets Article 386 of NEC and meets Section 12-1600 of CEC. UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.

Suppliers

Company
Product
Description
Supplier Links
Raceway ALA3800 Series -  - Legrand
West Hartford, CT, USA
Raceway ALA3800 Series
Raceway ALA3800 Series
The Wiremold ALA3800 Aluminum Raceway System meets the demands of commercial spaces, providing a handsome and effective method of directing power or communications services where required. The low-profile surface mounted raceway installs easily. The two-piece raceway means wiring is always accessible and changes are easily accomplished. FEATURES Common covers. cover plates with the ALA4800 Series. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. FiberReady 2" bend radius inserts. Provides a 2" [51mm] bend radius for Fiber Optic/Cat 5 installations. Satin anodized finish. Has an aesthetically pleasing appearance that resists rust, corrosion, and fading. Removable cover and pre-cut device plates. Provides easy access to wiring and maximum flexibility for adding or relocating outlets and circuits. Broad range of standard fittings. Accommodates many site situations from internal and external elbows to flat tees. Accommodates standard electrical wiring devices. Accommodates most installations, including single outlets, duplex outlets, NEMA-locking outlets, GFCI outlets, and our Sentrex ® surge protected outlets. Custom prewired options available. Dry powder coat paint, custom device openings. Available prewired. Manufactured to specified job site lengths, raceway comes ready to install. Jobs can be packaged by room, area, floor, or building and shipped per your job site requirements. Electrical device identification for prewired raceway. Eliminates guesswork or time-consuming tracing of circuits and speeds additions and renovations. UL and cUListed multioutlet assemblies. File E68073 Guide PVGT. Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC. UL and cUL Listed component raceway. File E73943 Guide RJBT. Fittings: File E74243, Guide RJPR. Meets Article 386 of NEC and meets Section 12-1600 of CEC. UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.

The Wiremold ALA3800 Aluminum Raceway System meets the demands of commercial spaces, providing a handsome and effective method of directing power or communications services where required. The low-profile surface mounted raceway installs easily. The two-piece raceway means wiring is always accessible and changes are easily accomplished.

FEATURES

  • Common covers. cover plates with the ALA4800 Series.
  • Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
  • FiberReady 2" bend radius inserts. Provides a 2" [51mm] bend radius for Fiber Optic/Cat 5 installations.
  • Satin anodized finish. Has an aesthetically pleasing appearance that resists rust, corrosion, and fading.
  • Removable cover and pre-cut device plates. Provides easy access to wiring and maximum flexibility for adding or relocating outlets and circuits.
  • Broad range of standard fittings. Accommodates many site situations from internal and external elbows to flat tees.
  • Accommodates standard electrical wiring devices. Accommodates most installations, including single outlets, duplex outlets, NEMA-locking outlets, GFCI outlets, and our Sentrex ® surge protected outlets.
  • Custom prewired options available. Dry powder coat paint, custom device openings.
  • Available prewired. Manufactured to specified job site lengths, raceway comes ready to install. Jobs can be packaged by room, area, floor, or building and shipped per your job site requirements.
  • Electrical device identification for prewired raceway. Eliminates guesswork or time-consuming tracing of circuits and speeds additions and renovations.
  • UL and cUListed multioutlet assemblies. File E68073 Guide PVGT. Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC.
  • UL and cUL Listed component raceway. File E73943 Guide RJBT. Fittings: File E74243, Guide RJPR. Meets Article 386 of NEC and meets Section 12-1600 of CEC.
  • UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway ALA3800 Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487CXSS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
View Details
Wireway Straight Section - F1010T124GV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details
Raceway 500/700 Series -  - Legrand
Specs
Style Feed Through Wireway
Material Steel
View Details