Wiegmann Wireway Straight Section JW44

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 48 INCH 48 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 LENGTH IN FT UL 870, JIC EL-1-71 APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN JW MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 48 INCH 48 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 LENGTH IN FT UL 870, JIC EL-1-71 APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN JW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - JW44 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
JW44
Wireway Straight Section JW44
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 48 INCH 48 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 LENGTH IN FT UL 870, JIC EL-1-71 APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN JW MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH
  • 48 INCH
  • 48 LENGTH IN INCH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 4 LENGTH IN FT
  • UL 870, JIC EL-1-71 APPROVAL
  • NEMA 12 ENCLOSURE
  • HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • WIEGMANN. BRAND
  • FLANGE MATERIAL 10 GAUGE STEEL
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • JW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number JW44
Product Name Wireway Straight Section
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486G48 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details
Wireway Elbow - SL060690 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Cover Style Screw-on
View Details