Legrand Power Related Raceway - 400/800/2300

Description
The 400, 800, and 2300 Series, from The Wiremold Company, is a family of single compartment raceways for communication or power applications ideal for use in classrooms, office, and hotel applications or anywhere a small low profile raceway is needed. The 2300D Nonmetallic Divided Raceway is for use when power and low voltage cabling is required in the same raceway. FEATURES Single and dual compartment low profile raceway design.Provides functionality and flexibility with aesthetics for single or dual service applications. Over-the-raceway box for 2300 and 2300D.Boxes mount over continuous run of raceway base eliminating the need to cut raceway when locating devices. Quick Fit integral faceplate.Provides flush look and ease of installation. Eliminates the need for additional commercial faceplates. Durable, textured PVC ivory or white finish.Blends with walls and ceilings. Consult factory for special colors. Datacom connectivity options.Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Accommodates communication and/or power wiring.Can be used for communications, computer lines, surveillance systems, fire alarms, outlets, and more. Lightweight and easy to handle.Saves time and labor costs. Standard 5' [1.525m] lengths can be easily installed by one person. Special lengths up to 10' [3.050m] are available. FiberReady divided fittings. For use with 2300 and 2300D. Full capacity, aesthetically pleasing fittings provide 2" [51mm] bend radius. Snap-on cover.Provides security with access to wiring for changes or additions. Easy to cut.Use a hacksaw or shears to cut raceway which speeds installation. Choice of raceway sizes with full line of fittings and accessories.Facilitates easy installation of wiring for whatever the job requires: communication devices, receptacles, switches, temperature controls, etc. Ratings:UL 600V (UL5A), CSA 300V (CSA 22.2 No. 62-93).
Description
The 400, 800, and 2300 Series, from The Wiremold Company, is a family of single compartment raceways for communication or power applications ideal for use in classrooms, office, and hotel applications or anywhere a small low profile raceway is needed. The 2300D Nonmetallic Divided Raceway is for use when power and low voltage cabling is required in the same raceway. FEATURES Single and dual compartment low profile raceway design.Provides functionality and flexibility with aesthetics for single or dual service applications. Over-the-raceway box for 2300 and 2300D.Boxes mount over continuous run of raceway base eliminating the need to cut raceway when locating devices. Quick Fit integral faceplate.Provides flush look and ease of installation. Eliminates the need for additional commercial faceplates. Durable, textured PVC ivory or white finish.Blends with walls and ceilings. Consult factory for special colors. Datacom connectivity options.Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Accommodates communication and/or power wiring.Can be used for communications, computer lines, surveillance systems, fire alarms, outlets, and more. Lightweight and easy to handle.Saves time and labor costs. Standard 5' [1.525m] lengths can be easily installed by one person. Special lengths up to 10' [3.050m] are available. FiberReady divided fittings. For use with 2300 and 2300D. Full capacity, aesthetically pleasing fittings provide 2" [51mm] bend radius. Snap-on cover.Provides security with access to wiring for changes or additions. Easy to cut.Use a hacksaw or shears to cut raceway which speeds installation. Choice of raceway sizes with full line of fittings and accessories.Facilitates easy installation of wiring for whatever the job requires: communication devices, receptacles, switches, temperature controls, etc. Ratings:UL 600V (UL5A), CSA 300V (CSA 22.2 No. 62-93).

Suppliers

Company
Product
Description
Supplier Links
Power Related Raceway - 400/800/2300 -  - Legrand
West Hartford, CT, USA
Power Related Raceway - 400/800/2300
Power Related Raceway - 400/800/2300
The 400, 800, and 2300 Series, from The Wiremold Company, is a family of single compartment raceways for communication or power applications ideal for use in classrooms, office, and hotel applications or anywhere a small low profile raceway is needed. The 2300D Nonmetallic Divided Raceway is for use when power and low voltage cabling is required in the same raceway. FEATURES Single and dual compartment low profile raceway design.Provides functionality and flexibility with aesthetics for single or dual service applications. Over-the-raceway box for 2300 and 2300D.Boxes mount over continuous run of raceway base eliminating the need to cut raceway when locating devices. Quick Fit integral faceplate.Provides flush look and ease of installation. Eliminates the need for additional commercial faceplates. Durable, textured PVC ivory or white finish.Blends with walls and ceilings. Consult factory for special colors. Datacom connectivity options.Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Accommodates communication and/or power wiring.Can be used for communications, computer lines, surveillance systems, fire alarms, outlets, and more. Lightweight and easy to handle.Saves time and labor costs. Standard 5' [1.525m] lengths can be easily installed by one person. Special lengths up to 10' [3.050m] are available. FiberReady divided fittings. For use with 2300 and 2300D. Full capacity, aesthetically pleasing fittings provide 2" [51mm] bend radius. Snap-on cover.Provides security with access to wiring for changes or additions. Easy to cut.Use a hacksaw or shears to cut raceway which speeds installation. Choice of raceway sizes with full line of fittings and accessories.Facilitates easy installation of wiring for whatever the job requires: communication devices, receptacles, switches, temperature controls, etc. Ratings:UL 600V (UL5A), CSA 300V (CSA 22.2 No. 62-93).

The 400, 800, and 2300 Series, from The Wiremold Company, is a family of single compartment raceways for communication or power applications ideal for use in classrooms, office, and hotel applications or anywhere a small low profile raceway is needed. The 2300D Nonmetallic Divided Raceway is for use when power and low voltage cabling is required in the same raceway.

FEATURES

  • Single and dual compartment low profile raceway design.Provides functionality and flexibility with aesthetics for single or dual service applications.
  • Over-the-raceway box for 2300 and 2300D.Boxes mount over continuous run of raceway base eliminating the need to cut raceway when locating devices.
  • Quick Fit integral faceplate.Provides flush look and ease of installation. Eliminates the need for additional commercial faceplates.
  • Durable, textured PVC ivory or white finish.Blends with walls and ceilings. Consult factory for special colors.
  • Datacom connectivity options.Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
  • Accommodates communication and/or power wiring.Can be used for communications, computer lines, surveillance systems, fire alarms, outlets, and more.
  • Lightweight and easy to handle.Saves time and labor costs. Standard 5' [1.525m] lengths can be easily installed by one person. Special lengths up to 10' [3.050m] are available.
  • FiberReady divided fittings. For use with 2300 and 2300D. Full capacity, aesthetically pleasing fittings provide 2" [51mm] bend radius.
  • Snap-on cover.Provides security with access to wiring for changes or additions.
  • Easy to cut.Use a hacksaw or shears to cut raceway which speeds installation.
  • Choice of raceway sizes with full line of fittings and accessories.Facilitates easy installation of wiring for whatever the job requires: communication devices, receptacles, switches, temperature controls, etc.
  • Ratings:UL 600V (UL5A), CSA 300V (CSA 22.2 No. 62-93).
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Power Related Raceway - 400/800/2300
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST3103SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details
Raceway 500/700 Series -  - Legrand
Specs
Style Feed Through Wireway
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details