Hubbell Incorporated Datacommunication Face Plate IFP11GY

Description
MULTIMEDIA TYPE 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 1 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet
Description
MULTIMEDIA TYPE 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 1 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - IFP11GY - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
IFP11GY
Datacommunication Face Plate IFP11GY
MULTIMEDIA TYPE 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 1 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
  • MULTIMEDIA TYPE
  • 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE
  • GRAY COLOR
  • 1 GANG(S)
  • UL, CUL APPROVAL
  • FLUSH MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE
  • 1 PORT(S)
  • SNAP-IN, FLUSH DEVICE MOUNTING
  • IFP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IFP11GY
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 11MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Stainless Wall Plate for 2 Keystone Jacks - ECP002 - L-com, Inc.
Specs
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - NP17AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details