Hubbell Incorporated Standard Wall Plate N1401

Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet
Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - N1401 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
N1401
Standard Wall Plate N1401
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
  • HIGH IMPACT NYLON MATERIAL
  • SMOOTH FINISH
  • GRAY COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • BRYANT[R] BRAND
  • APPROVAL UL 514-D, CSA 22.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number N1401
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414042 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - NP11AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Phone Jack Wall Plate
Opening / Devices One
Material Nylon
View Details