Wiegmann Wireway Straight Section HS885

Description
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) HS MODEL "
Datasheet
Description
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) HS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - HS885 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
HS885
Wireway Straight Section HS885
" LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) HS MODEL "

"

  • LAY-IN TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 60 INCH
  • 8 INCH
  • 8 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • COMBINATION HINGED/SCREW COVER TYPE
  • (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S)
  • HS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number HS885
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1248G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wiring Gutter/Trough - 1100 DAL101004 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Other Material; (12 GAUGE ALUMINUM)
View Details
Wireway Straight Section - F66W36 - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Steel
Straight Section Length 36"
View Details