MilesTek Corporation DOUBLE GANG BOX 1-1/2" DEPTH IVORY 60-20167

Description
[HELLRMN TYTN] DOUBLE GANG BOX 1-1/2" DEPTH IVORY - 60-20167 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. FEATURES: Dual gang junction box 4.91"(w) x 4.83"(l) x 1-1/2"(h) Junction boxes can be used for electrical or data outlets; use TSRI-JB2 with HellermannTyton keystone jacks Boxes are equipped with concentric knockouts on all four sides for every TSR size of raceway which eliminated routing and installation inconvenience Manufactured from UL 94V-0 rated PVC material Junction boxes come with adhesive strips on the back of the base and also #6 screws to secure the box to the base Available in office white, white and ivory
Description
[HELLRMN TYTN] DOUBLE GANG BOX 1-1/2" DEPTH IVORY - 60-20167 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. FEATURES: Dual gang junction box 4.91"(w) x 4.83"(l) x 1-1/2"(h) Junction boxes can be used for electrical or data outlets; use TSRI-JB2 with HellermannTyton keystone jacks Boxes are equipped with concentric knockouts on all four sides for every TSR size of raceway which eliminated routing and installation inconvenience Manufactured from UL 94V-0 rated PVC material Junction boxes come with adhesive strips on the back of the base and also #6 screws to secure the box to the base Available in office white, white and ivory

Suppliers

Company
Product
Description
Supplier Links
DOUBLE GANG BOX 1-1/2
Denton, TX, United States
DOUBLE GANG BOX 1-1/2" DEPTH IVORY
60-20167
DOUBLE GANG BOX 1-1/2" DEPTH IVORY 60-20167
[HELLRMN TYTN] DOUBLE GANG BOX 1-1/2" DEPTH IVORY - 60-20167 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. FEATURES: Dual gang junction box 4.91"(w) x 4.83"(l) x 1-1/2"(h) Junction boxes can be used for electrical or data outlets; use TSRI-JB2 with HellermannTyton keystone jacks Boxes are equipped with concentric knockouts on all four sides for every TSR size of raceway which eliminated routing and installation inconvenience Manufactured from UL 94V-0 rated PVC material Junction boxes come with adhesive strips on the back of the base and also #6 screws to secure the box to the base Available in office white, white and ivory

[HELLRMN TYTN] DOUBLE GANG BOX 1-1/2" DEPTH IVORY - 60-20167 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area.

    FEATURES:
  • Dual gang junction box
  • 4.91"(w) x 4.83"(l) x 1-1/2"(h)
  • Junction boxes can be used for electrical or data outlets; use TSRI-JB2 with HellermannTyton keystone jacks
  • Boxes are equipped with concentric knockouts on all four sides for every TSR size of raceway which eliminated routing and installation inconvenience
  • Manufactured from UL 94V-0 rated PVC material
  • Junction boxes come with adhesive strips on the back of the base and also #6 screws to secure the box to the base
  • Available in office white, white and ivory
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20167
Product Name DOUBLE GANG BOX 1-1/2" DEPTH IVORY
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487B2P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Wireway Straight Section - F22G36WK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details