MilesTek Corporation 2 GANG LOW VOLTAGE BRACKET 70-80046

Description
2 GANG LOW VOLTAGE BRACKET - 70-80046 Designed with a hard shell thickness for increased durability. The Resi-Rings attached to the box allow you easy access to the cable while keeping in safely out of the way FEATURES: Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage
Description
2 GANG LOW VOLTAGE BRACKET - 70-80046 Designed with a hard shell thickness for increased durability. The Resi-Rings attached to the box allow you easy access to the cable while keeping in safely out of the way FEATURES: Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage

Suppliers

Company
Product
Description
Supplier Links
2 GANG LOW VOLTAGE BRACKET - 70-80046 - MilesTek Corporation
Denton, TX, United States
2 GANG LOW VOLTAGE BRACKET
70-80046
2 GANG LOW VOLTAGE BRACKET 70-80046
2 GANG LOW VOLTAGE BRACKET - 70-80046 Designed with a hard shell thickness for increased durability. The Resi-Rings attached to the box allow you easy access to the cable while keeping in safely out of the way FEATURES: Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage

2 GANG LOW VOLTAGE BRACKET - 70-80046 Designed with a hard shell thickness for increased durability. The Resi-Rings attached to the box allow you easy access to the cable while keeping in safely out of the way

    FEATURES:
  • Resi-Rings accept 3/4, 1, and 1 1/4 Resi-Gard
  • Backless for deep devices and bend radius requirements
  • Hard shell design for durability and to prevent racking
  • Wood or steel stud mounting
  • Vertical or Horizontal Mounting
  • Two vertical screw-mount options
  • Breakaway drywall support flange
  • Breakaway vertical mounting bracket
  • Orange to identify low voltage
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 70-80046
Product Name 2 GANG LOW VOLTAGE BRACKET
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST4203 - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (7 in)
View Details
Wireway Straight Section - F44T118GV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 18"
View Details
Wireway Straight Section - 1100 SS2012SCN - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details