CONE WITH FRESNEL LENS TYPE
WHITE CONE FINISH
HBX/SBX SERIES RECESSED HOUSING USED ON
WET LOCATION APPLICATION
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE
LITEBOX[R] BRAND
Hubbell Lighting, Inc.
Done
Datasheet
Description
CONE WITH FRESNEL LENS TYPE
WHITE CONE FINISH
HBX/SBX SERIES RECESSED HOUSING USED ON
WET LOCATION APPLICATION
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE
LITEBOX[R] BRAND
CONE WITH FRESNEL LENS TYPE
WHITE CONE FINISH
HBX/SBX SERIES RECESSED HOUSING USED ON
WET LOCATION APPLICATION
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE
LITEBOX[R] BRAND
CONE WITH FRESNEL LENS TYPE
WHITE CONE FINISH
HBX/SBX SERIES RECESSED HOUSING USED ON
WET LOCATION APPLICATION
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE