Hubbell Lighting, Inc. Incandescent Track Head AKTGP30 BL

Description
HEAVY GAUGE FORMED STEEL MATERIAL 4-7/16 INCH DIA SIZE BAKED ENAMEL BLACK FINISH 8-3/8 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR30 75 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKT MODEL
Datasheet
Description
HEAVY GAUGE FORMED STEEL MATERIAL 4-7/16 INCH DIA SIZE BAKED ENAMEL BLACK FINISH 8-3/8 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR30 75 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Track Head - AKTGP30 BL - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Track Head
AKTGP30 BL
Incandescent Track Head AKTGP30 BL
HEAVY GAUGE FORMED STEEL MATERIAL 4-7/16 INCH DIA SIZE BAKED ENAMEL BLACK FINISH 8-3/8 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR30 75 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKT MODEL
  • HEAVY GAUGE FORMED STEEL MATERIAL
  • 4-7/16 INCH DIA SIZE
  • BAKED ENAMEL BLACK FINISH
  • 8-3/8 INCH MAX. EXTENSION
  • CSA (CANADA AND US) APPROVAL
  • PAR30 75 W LAMP TYPE
  • GIMBAL STYLE
  • ARCHITRAK[R] BRAND
  • AKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTGP30 BL
Product Name Incandescent Track Head
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details