Hubbell Wiring Device-Kellems Service Pole, 2 Duplex Receptacles, 20 A, 125 V, 3-Service, 1 Circuit, 10.2 Ft, Grey; No. Of Outlets Hubbell Wiring Devices HBLPP10A

Description
SERVICE POLE, 2 DUPLEX RECEPTACLES, 20 A, 125 V, 3-SERVICE, 1 CIRCUIT, 10.2 FT, GREY; No. of Outlets:4Outlets; Outlet Type:-; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:-; Product Range:
Datasheet
Description
SERVICE POLE, 2 DUPLEX RECEPTACLES, 20 A, 125 V, 3-SERVICE, 1 CIRCUIT, 10.2 FT, GREY; No. of Outlets:4Outlets; Outlet Type:-; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Pole, 2 Duplex Receptacles, 20 A, 125 V, 3-Service, 1 Circuit, 10.2 Ft, Grey; No. Of Outlets Hubbell Wiring Devices - 88H7255 - Newark, An Avnet Company
Chicago, IL, United States
Service Pole, 2 Duplex Receptacles, 20 A, 125 V, 3-Service, 1 Circuit, 10.2 Ft, Grey; No. Of Outlets Hubbell Wiring Devices
88H7255
Service Pole, 2 Duplex Receptacles, 20 A, 125 V, 3-Service, 1 Circuit, 10.2 Ft, Grey; No. Of Outlets Hubbell Wiring Devices 88H7255
SERVICE POLE, 2 DUPLEX RECEPTACLES, 20 A, 125 V, 3-SERVICE, 1 CIRCUIT, 10.2 FT, GREY; No. of Outlets:4Outlets; Outlet Type:-; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:-; Product Range:

SERVICE POLE, 2 DUPLEX RECEPTACLES, 20 A, 125 V, 3-SERVICE, 1 CIRCUIT, 10.2 FT, GREY; No. of Outlets:4Outlets; Outlet Type:-; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 88H7255
Product Name Service Pole, 2 Duplex Receptacles, 20 A, 125 V, 3-Service, 1 Circuit, 10.2 Ft, Grey; No. Of Outlets Hubbell Wiring Devices
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1582H6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685497 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type e - french
View Details
Temporary Power Box, 7 Outlet, 60A, 208V; No. Of Outlets Hubbell Wiring Devices - 08H0732 - Newark, An Avnet Company
Specs
Number of Outlets 7
Current 60.0 amps
View Details