Hubbell Wiring Device-Kellems Power Outlet Strip; No. Of Gangs Hubbell Wiring Devices HBLPOB1D

Description
POWER OUTLET STRIP; No. of Gangs:-; Internal Depth:-; Electrical Box Material:-; Electrical Box Mounting:-; For Use With:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP; No. of Gangs:-; Internal Depth:-; Electrical Box Material:-; Electrical Box Mounting:-; For Use With:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Gangs Hubbell Wiring Devices - 91F2338 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Gangs Hubbell Wiring Devices
91F2338
Power Outlet Strip; No. Of Gangs Hubbell Wiring Devices 91F2338
POWER OUTLET STRIP; No. of Gangs:-; Internal Depth:-; Electrical Box Material:-; Electrical Box Mounting:-; For Use With:-; Product Range:- RoHS Compliant: Yes

POWER OUTLET STRIP; No. of Gangs:-; Internal Depth:-; Electrical Box Material:-; Electrical Box Mounting:-; For Use With:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 91F2338
Product Name Power Outlet Strip; No. Of Gangs Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

International Socket Strip-Table Mount - 85010120 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H8C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 8
Current 20.0 amps
View Details
Extension Leads & Cable Reels - 7685314 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
Outlet Strip - PNS6 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details