Hubbell Wiring Device-Kellems Surge Protector, 4 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices HBL6HGUSB6

Description
SURGE PROTECTOR, 4 OUTLETS, 6FT, 125V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 4 OUTLETS, 6FT, 125V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 4 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices - 93Y6886 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 4 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices
93Y6886
Surge Protector, 4 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices 93Y6886
SURGE PROTECTOR, 4 OUTLETS, 6FT, 125V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes

SURGE PROTECTOR, 4 OUTLETS, 6FT, 125V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 93Y6886
Product Name Surge Protector, 4 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1586T12D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685355 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
Outlet Strip - PNS6 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details