5-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CSA APPROVAL
COMMERCIAL, DAMP LOCATION APPLICATION
PAR16/PAR20/R20 LAMP TYPE
45/55/75 W (PAR16), 50 W (PAR20/R20) LAMP WATTAGE
20 GAUGE DEEP DRAWN ENAMEL PAINTED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED, 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
LITEFRAME[TM] BRAND
MAXIMUM CEILING THICKNESS 2-1/2 INCH
VOLTAGE RATING 120 V
Hubbell Lighting, Inc.
Done
Datasheet
Description
5-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CSA APPROVAL
COMMERCIAL, DAMP LOCATION APPLICATION
PAR16/PAR20/R20 LAMP TYPE
45/55/75 W (PAR16), 50 W (PAR20/R20) LAMP WATTAGE
20 GAUGE DEEP DRAWN ENAMEL PAINTED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED, 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
LITEFRAME[TM] BRAND
MAXIMUM CEILING THICKNESS 2-1/2 INCH
VOLTAGE RATING 120 V
5-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CSA APPROVAL
COMMERCIAL, DAMP LOCATION APPLICATION
PAR16/PAR20/R20 LAMP TYPE
45/55/75 W (PAR16), 50 W (PAR20/R20) LAMP WATTAGE
20 GAUGE DEEP DRAWN ENAMEL PAINTED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED, 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
LITEFRAME[TM] BRAND
MAXIMUM CEILING THICKNESS 2-1/2 INCH
VOLTAGE RATING 120 V
5-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CSA APPROVAL
COMMERCIAL, DAMP LOCATION APPLICATION
PAR16/PAR20/R20 LAMP TYPE
45/55/75 W (PAR16), 50 W (PAR20/R20) LAMP WATTAGE
20 GAUGE DEEP DRAWN ENAMEL PAINTED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED, 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE