Hubbell Lighting, Inc. Incandescent Recessed Housing IBXS

Description
SHALLOW PLENUM HOUSING TYPE 5-1/2 INCH NEW CONSTRUCTION, REMODEL INSTALLATION UL, CUL APPROVAL OUTDOOR, DAMP LOCATION APPLICATION ALUMINUM HOUSING MATERIAL INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE UNIVERSAL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH VOLTAGE RATING 120 V
Datasheet
Description
SHALLOW PLENUM HOUSING TYPE 5-1/2 INCH NEW CONSTRUCTION, REMODEL INSTALLATION UL, CUL APPROVAL OUTDOOR, DAMP LOCATION APPLICATION ALUMINUM HOUSING MATERIAL INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE UNIVERSAL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH VOLTAGE RATING 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IBXS - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
IBXS
Incandescent Recessed Housing IBXS
SHALLOW PLENUM HOUSING TYPE 5-1/2 INCH NEW CONSTRUCTION, REMODEL INSTALLATION UL, CUL APPROVAL OUTDOOR, DAMP LOCATION APPLICATION ALUMINUM HOUSING MATERIAL INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE UNIVERSAL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH VOLTAGE RATING 120 V
  • SHALLOW PLENUM HOUSING TYPE
  • 5-1/2 INCH
  • NEW CONSTRUCTION, REMODEL INSTALLATION
  • UL, CUL APPROVAL
  • OUTDOOR, DAMP LOCATION APPLICATION
  • ALUMINUM HOUSING MATERIAL
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • UNIVERSAL JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • LITEBOX[R] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/2 INCH
  • VOLTAGE RATING 120 V
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number IBXS
Product Name Incandescent Recessed Housing
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Remote Emergency Light Unit - C1D2TR-12V8WF - Hubbell Lighting, Inc.
Specs
Lamp Type Halogen
Voltage 12 volts
Wattage 8 watts
View Details