8-7/8 INCH W X 4-1/8 INCH H SIZE
BLACK FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
1/2 INCH SWIVEL KNUCKLE MOUNTING
YES LAMP INCLUDED
FLUORESCENT LAMP TYPE
13 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
LIGHTSCAPER[R] BRAND
APPLICATION LANDSCAPE LIGHTING, PATH, SIDEWALK, STEPS AND SMALL SIGN ILLUMINATION
Hubbell Lighting, Inc.
Done
Datasheet
Description
8-7/8 INCH W X 4-1/8 INCH H SIZE
BLACK FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
1/2 INCH SWIVEL KNUCKLE MOUNTING
YES LAMP INCLUDED
FLUORESCENT LAMP TYPE
13 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
LIGHTSCAPER[R] BRAND
APPLICATION LANDSCAPE LIGHTING, PATH, SIDEWALK, STEPS AND SMALL SIGN ILLUMINATION
8-7/8 INCH W X 4-1/8 INCH H SIZE
BLACK FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
1/2 INCH SWIVEL KNUCKLE MOUNTING
YES LAMP INCLUDED
FLUORESCENT LAMP TYPE
13 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
LIGHTSCAPER[R] BRAND
APPLICATION LANDSCAPE LIGHTING, PATH, SIDEWALK, STEPS AND SMALL SIGN ILLUMINATION
8-7/8 INCH W X 4-1/8 INCH H SIZE
BLACK FINISH
UL 1598, CSA (CANADA AND US) APPROVAL
1/2 INCH SWIVEL KNUCKLE MOUNTING
YES LAMP INCLUDED
FLUORESCENT LAMP TYPE
13 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
LIGHTSCAPER[R] BRAND
APPLICATION LANDSCAPE LIGHTING, PATH, SIDEWALK, STEPS AND SMALL SIGN ILLUMINATION