FTR700SP -- FIBER OPTIC PATCH PANEL
Hubbell Incorporated
Fiber Optic Patch Panel
FTR700SP
Description
UNLOADED TYPE
16 GAUGE COLD ROLLED STEEL MATERIAL
BLACK COLOR
RACK MOUNTING
4U RACK UNIT
OPTICHANNEL[TM] BRAND
INCLUDES (15) ADAPTER PANEL
FTR MODEL
Description
UNLOADED TYPE
16 GAUGE COLD ROLLED STEEL MATERIAL
BLACK COLOR
RACK MOUNTING
4U RACK UNIT
OPTICHANNEL[TM] BRAND
INCLUDES (15) ADAPTER PANEL
FTR MODEL
Datasheet
Suppliers
UNLOADED TYPE
16 GAUGE COLD ROLLED STEEL MATERIAL
BLACK COLOR
RACK MOUNTING
4U RACK UNIT
OPTICHANNEL[TM] BRAND
INCLUDES (15) ADAPTER PANEL
FTR MODEL
- UNLOADED TYPE
- 16 GAUGE COLD ROLLED STEEL MATERIAL
- BLACK COLOR
- RACK MOUNTING
- 4U RACK UNIT
- OPTICHANNEL[TM] BRAND
- INCLUDES (15) ADAPTER PANEL
- FTR MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Patch Panels |
|
Product Number
|
FTR700SP |
|
Product Name
|
Fiber Optic Patch Panel |
|
Height in U
|
4
|
Unlock Full Specs
to access all available technical data
Similar Products
Port Type
Fibre Optic Patch Panels
Ports
24
Height in U
1
View Details