Hubbell Incorporated Fiber Optic Patch Panel FCR350SP54R

Description
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 3.5 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 54/54 (STANDARD), 72/108 (HIGH DENSITY) PORT(S) 2U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 9 ADAPTER PANEL FCR MODEL
Datasheet
Description
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 3.5 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 54/54 (STANDARD), 72/108 (HIGH DENSITY) PORT(S) 2U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 9 ADAPTER PANEL FCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FCR350SP54R - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FCR350SP54R
Fiber Optic Patch Panel FCR350SP54R
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 3.5 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 54/54 (STANDARD), 72/108 (HIGH DENSITY) PORT(S) 2U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 9 ADAPTER PANEL FCR MODEL
  • UNLOADED TYPE
  • 16 GAUGE STEEL MATERIAL
  • 17 INCH W X 12 INCH D X 3.5 INCH H SIZE
  • BLACK COLOR
  • ST/SC CONNECTOR TYPE
  • RACK MOUNTING
  • 54/54 (STANDARD), 72/108 (HIGH DENSITY) PORT(S)
  • 2U RACK UNIT
  • OPTICHANNEL[TM] BRAND
  • RACK MOUNT CAPACITY 9 ADAPTER PANEL
  • FCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FCR350SP54R
Product Name Fiber Optic Patch Panel
Port Type SC Connector; ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739446 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - BEL18158-ND - DigiKey
Specs
Port Type LC
Cable Specifications Fiber Optic Cable
View Details