Hubbell Incorporated Fiber Optic Patch Panel FSPSCDY6

Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR SC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet
Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR SC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCDY6 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCDY6
Fiber Optic Patch Panel FSPSCDY6
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR SC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
  • LOADED TYPE
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • YELLOW COLOR
  • SC DUPLEX CONNECTOR TYPE
  • 12 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • ROHS COMPLAINT
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPSCDY6
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
View Details
CAT5e Feed-Through Patch Panel, 2U, Unshielded, 48-Port - JPM810A-R2 - Black Box
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 2
View Details
Fiberframe Patch Panel -  - HUBER+SUHNER AG
Specs
Ports 48
View Details