Hubbell Incorporated Fiber Optic Patch Panel FPR012STM

Description
LOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 12 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 12 ADAPTER PANEL FPR MODEL
Datasheet
Description
LOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 12 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 12 ADAPTER PANEL FPR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FPR012STM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FPR012STM
Fiber Optic Patch Panel FPR012STM
LOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 12 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 12 ADAPTER PANEL FPR MODEL
  • LOADED TYPE
  • 16 GAUGE STEEL MATERIAL
  • 17 INCH W X 11 INCH D X 1.75 INCH H SIZE
  • BLACK COLOR
  • ST CONNECTOR TYPE
  • RACK MOUNTING
  • 12 PORT(S)
  • 1U RACK UNIT
  • OPTICHANNEL[TM] BRAND
  • RACK MOUNT CAPACITY 12 ADAPTER PANEL
  • FPR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FPR012STM
Product Name Fiber Optic Patch Panel
Port Type ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Pre-Configured Patch Panel - P648UF - Hubbell Incorporated
Specs
Ports 48
Cable Specifications Category 6
Features Wall Mounted; UL Certified
View Details