Hubbell Incorporated Fiber Optic Patch Panel FSPSCDS6Y

Description
LOADED TYPE ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR SC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
LOADED TYPE ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR SC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCDS6Y - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCDS6Y
Fiber Optic Patch Panel FSPSCDS6Y
LOADED TYPE ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR SC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • LOADED TYPE
  • ZIRCONIA CERAMIC MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • YELLOW COLOR
  • SC DUPLEX CONNECTOR TYPE
  • 12 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPSCDS6Y
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Fiber Optic Patch Panel - FSPLCQS3Y - Hubbell Incorporated
Specs
Port Type LC
Ports 12
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details