Hubbell Incorporated Fiber Optic Patch Panel FSPSCDS3

Description
LOADED TYPE ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
LOADED TYPE ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCDS3 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCDS3
Fiber Optic Patch Panel FSPSCDS3
LOADED TYPE ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • LOADED TYPE
  • ZIRCONIA CERAMIC MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLUE COLOR
  • SC DUPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPSCDS3
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 7653709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Specs
Ports 48
Height in U 2
Cable Specifications Category 6
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details