Hubbell Incorporated Pre-Configured Patch Panel HPJS48

Description
UNLOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 3.5 INCH H SIZE BLACK COLOR UL 1863, UL (CANADA AND US) APPROVAL 48 PORT(S) 6, 6A CATEGORY 2U RACK UNIT STYLE FLAT FINISH DURABLE BLACK POWER COATED
Description
UNLOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 3.5 INCH H SIZE BLACK COLOR UL 1863, UL (CANADA AND US) APPROVAL 48 PORT(S) 6, 6A CATEGORY 2U RACK UNIT STYLE FLAT FINISH DURABLE BLACK POWER COATED

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Pre-Configured Patch Panel
HPJS48
Pre-Configured Patch Panel HPJS48
UNLOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 3.5 INCH H SIZE BLACK COLOR UL 1863, UL (CANADA AND US) APPROVAL 48 PORT(S) 6, 6A CATEGORY 2U RACK UNIT STYLE FLAT FINISH DURABLE BLACK POWER COATED
  • UNLOADED TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 19 INCH W X 3.5 INCH H SIZE
  • BLACK COLOR
  • UL 1863, UL (CANADA AND US) APPROVAL
  • 48 PORT(S)
  • 6, 6A CATEGORY
  • 2U RACK UNIT
  • STYLE FLAT
  • FINISH DURABLE BLACK POWER COATED
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number HPJS48
Product Name Pre-Configured Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products