Hubbell Incorporated Fiber Optic Patch Panel FSPSCDM6GN

Description
PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE GREEN COLOR SC DUPLEX CONNECTOR TYPE 12 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE GREEN COLOR SC DUPLEX CONNECTOR TYPE 12 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCDM6GN - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCDM6GN
Fiber Optic Patch Panel FSPSCDM6GN
PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE GREEN COLOR SC DUPLEX CONNECTOR TYPE 12 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • GREEN COLOR
  • SC DUPLEX CONNECTOR TYPE
  • 12 PORT(S)
  • MULTIMODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPSCDM6GN
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Specs
Ports 48
Height in U 2
Cable Specifications Category 6
View Details
1RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details