P5E96UEW -- PRE-CONFIGURED PATCH PANEL
Hubbell Incorporated
Pre-Configured Patch Panel
P5E96UEW
Description
14 GAUGE STEEL MATERIAL
7 INCH H SIZE
WHITE COLOR
UL 1863, CUL APPROVAL
96 PORT(S)
5E CATEGORY
UNIVERSAL WIRING CODE
4U RACK UNIT
SPEEDGAIN[R] BRAND
Description
14 GAUGE STEEL MATERIAL
7 INCH H SIZE
WHITE COLOR
UL 1863, CUL APPROVAL
96 PORT(S)
5E CATEGORY
UNIVERSAL WIRING CODE
4U RACK UNIT
SPEEDGAIN[R] BRAND
Datasheet
Suppliers
14 GAUGE STEEL MATERIAL
7 INCH H SIZE
WHITE COLOR
UL 1863, CUL APPROVAL
96 PORT(S)
5E CATEGORY
UNIVERSAL WIRING CODE
4U RACK UNIT
SPEEDGAIN[R] BRAND
- 14 GAUGE STEEL MATERIAL
- 7 INCH H SIZE
- WHITE COLOR
- UL 1863, CUL APPROVAL
- 96 PORT(S)
- 5E CATEGORY
- UNIVERSAL WIRING CODE
- 4U RACK UNIT
- SPEEDGAIN[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Patch Panels |
|
Product Number
|
P5E96UEW |
|
Product Name
|
Pre-Configured Patch Panel |
|
Ports
|
96
|
Unlock Full Specs
to access all available technical data
Similar Products
Port Type
RJ Type (Modular) Connector
Ports
24
Height in U
1
View Details
Ports
96
Height in U
4
Cable Specifications
Category 6
View Details