Hubbell Incorporated Fiber Optic Patch Panel FSPSCDM3B

Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCDM3B - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCDM3B
Fiber Optic Patch Panel FSPSCDM3B
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • LOADED TYPE
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLUE COLOR
  • SC DUPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • MULTIMODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPSCDM3B
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 143842 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Height in U 1
View Details
MVP34DK / MVP34SK SERIES - MVP34DK1S75T - Conxall Corporation
Specs
Port Type Audio Plugs and Jacks
View Details
Specs
Port Type 1-5/8" USL-D
View Details