Hubbell Incorporated Fiber Optic Patch Panel FSPLC6

Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR LC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet
Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR LC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPLC6 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPLC6
Fiber Optic Patch Panel FSPLC6
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR LC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
  • LOADED TYPE
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLUE COLOR
  • LC DUPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • ROHS COMPLAINT
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPLC6
Product Name Fiber Optic Patch Panel
Port Type LC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Specs
Ports 48
Height in U 2
Cable Specifications Category 5/5E
View Details