Hubbell Incorporated Fiber Optic Patch Panel FCR1U3SP

Description
LOADED TYPE DURABLE BLACK POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 17 INCH D X 1.75 INCH H SIZE BLACK COLOR RACK MOUNTING 1U RACK UNIT FSP PANEL CAPACITY 3 SPLICE TRAY CAPACITY 2 MAXIMUM LC PORT CAPACITY 72 FCR MODEL
Datasheet
Description
LOADED TYPE DURABLE BLACK POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 17 INCH D X 1.75 INCH H SIZE BLACK COLOR RACK MOUNTING 1U RACK UNIT FSP PANEL CAPACITY 3 SPLICE TRAY CAPACITY 2 MAXIMUM LC PORT CAPACITY 72 FCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FCR1U3SP - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FCR1U3SP
Fiber Optic Patch Panel FCR1U3SP
LOADED TYPE DURABLE BLACK POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 17 INCH D X 1.75 INCH H SIZE BLACK COLOR RACK MOUNTING 1U RACK UNIT FSP PANEL CAPACITY 3 SPLICE TRAY CAPACITY 2 MAXIMUM LC PORT CAPACITY 72 FCR MODEL
  • LOADED TYPE
  • DURABLE BLACK POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 17 INCH W X 17 INCH D X 1.75 INCH H SIZE
  • BLACK COLOR
  • RACK MOUNTING
  • 1U RACK UNIT
  • FSP PANEL CAPACITY 3
  • SPLICE TRAY CAPACITY 2
  • MAXIMUM LC PORT CAPACITY 72
  • FCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FCR1U3SP
Product Name Fiber Optic Patch Panel
Height in U 1
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details
Pre-Configured Patch Panel - UDX1289 - Hubbell Incorporated
Specs
Ports 12
Features UL Certified
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details