Hubbell Incorporated Fiber Optic Patch Panel FSPHD4X

Description
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR 4 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE JACK-PACK[R] BRAND FSP MODEL
Datasheet
Description
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR 4 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE JACK-PACK[R] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPHD4X - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPHD4X
Fiber Optic Patch Panel FSPHD4X
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR 4 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE JACK-PACK[R] BRAND FSP MODEL
  • UNLOADED TYPE
  • COLD ROLLED STEEL MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLACK COLOR
  • 4 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • JACK-PACK[R] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPHD4X
Product Name Fiber Optic Patch Panel
Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Pre-Configured Patch Panel - P5E48UEW - Hubbell Incorporated
Specs
Ports 48
Height in U 2
Cable Specifications Category 5/5E
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details