Hubbell Incorporated Fiber Optic Patch Panel FSPLCDM3BK

Description
PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR LC DUPLEX CONNECTOR TYPE 3 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR LC DUPLEX CONNECTOR TYPE 3 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPLCDM3BK - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPLCDM3BK
Fiber Optic Patch Panel FSPLCDM3BK
PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR LC DUPLEX CONNECTOR TYPE 3 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLACK COLOR
  • LC DUPLEX CONNECTOR TYPE
  • 3 PORT(S)
  • MULTIMODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPLCDM3BK
Product Name Fiber Optic Patch Panel
Port Type LC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
Pre-Configured Patch Panel - P5E24UEW - Hubbell Incorporated
Specs
Ports 24
Height in U 1
Cable Specifications Category 5/5E
View Details