Hubbell Lighting, Inc. Floodlight Fixture FML-14-PC1

Description
10.2 INCH L X 9.63 INCH W SIZE DARK BRONZE FINISH UL 1598A, CSA (CANADA AND US), DLC APPROVAL 1/2 INCH THREADED MOUNTING IP65 ENCLOSURE LED LAMP TYPE 52 W LAMP WATTAGE RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA NARROW (3 X 3), MEDIUM (4 X 4), RECTANGULAR MEDIUM (5 X 4), WIDE (6 X 6) DISTRIBUTION/BEAM SPREAD INITIAL INTENSITY 4771 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE 50000 HR DRIVE CURRENT 1050 MILLIAMPERE APPLICATION WET LOCATION
Datasheet
Description
10.2 INCH L X 9.63 INCH W SIZE DARK BRONZE FINISH UL 1598A, CSA (CANADA AND US), DLC APPROVAL 1/2 INCH THREADED MOUNTING IP65 ENCLOSURE LED LAMP TYPE 52 W LAMP WATTAGE RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA NARROW (3 X 3), MEDIUM (4 X 4), RECTANGULAR MEDIUM (5 X 4), WIDE (6 X 6) DISTRIBUTION/BEAM SPREAD INITIAL INTENSITY 4771 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE 50000 HR DRIVE CURRENT 1050 MILLIAMPERE APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FML-14-PC1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
FML-14-PC1
Floodlight Fixture FML-14-PC1
10.2 INCH L X 9.63 INCH W SIZE DARK BRONZE FINISH UL 1598A, CSA (CANADA AND US), DLC APPROVAL 1/2 INCH THREADED MOUNTING IP65 ENCLOSURE LED LAMP TYPE 52 W LAMP WATTAGE RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA NARROW (3 X 3), MEDIUM (4 X 4), RECTANGULAR MEDIUM (5 X 4), WIDE (6 X 6) DISTRIBUTION/BEAM SPREAD INITIAL INTENSITY 4771 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE 50000 HR DRIVE CURRENT 1050 MILLIAMPERE APPLICATION WET LOCATION
  • 10.2 INCH L X 9.63 INCH W SIZE
  • DARK BRONZE FINISH
  • UL 1598A, CSA (CANADA AND US), DLC APPROVAL
  • 1/2 INCH THREADED MOUNTING
  • IP65 ENCLOSURE
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • NEMA NARROW (3 X 3), MEDIUM (4 X 4), RECTANGULAR MEDIUM (5 X 4), WIDE (6 X 6) DISTRIBUTION/BEAM SPREAD
  • INITIAL INTENSITY 4771 LUMEN
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE 50000 HR
  • DRIVE CURRENT 1050 MILLIAMPERE
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number FML-14-PC1
Product Name Floodlight Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details